Texas Instruments SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27APWRG4

Description
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV27A Triple 3-Input Positive-NOR Gate - SN74LV27APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV27A Triple 3-Input Positive-NOR Gate
SN74LV27APWRG4
SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27APWRG4
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85

Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74LV27APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV27APWRG4-ND
Gates and Inverters SN74LV27APWRG4-ND
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV27APWRG4 - 1255247-SN74LV27APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV27APWRG4
1255247-SN74LV27APWRG4
Logic - Logic - Gates and Inverters - SN74LV27APWRG4 1255247-SN74LV27APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255247-SN74LV27APWR G4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74LV27 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255247-SN74LV27APWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV27
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Singapore, Singapore
2V 5.5V TSSOP Logic IC
705-SN74LV27APWRG4
2V 5.5V TSSOP Logic IC 705-SN74LV27APWRG4
Triple NOR Gate IC, 3-Input, CMOS, 2V-5.5V, 7.9ns, 85°C, TSSOP Product overview: SN74LV27APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27APWRG4 can be used for catalog matching and distributor lookup.

Triple NOR Gate IC, 3-Input, CMOS, 2V-5.5V, 7.9ns, 85°C, TSSOP Product overview: SN74LV27APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LV27APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV27APWRG4
Gates and Inverters SN74LV27APWRG4
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV27APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV27APWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV27APWRG4
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV27APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV27APWRG4
Logic - Gates and Inverters SN74LV27APWRG4
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV27APWRG4
Logic Gates SN74LV27APWRG4
Logic Gates Triple 3 Input Pos NOR Gate

Logic Gates Triple 3 Input Pos NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV27APWRG4 SN74LV27APWRG4-ND 1255247-SN74LV27APWRG4 705-SN74LV27APWRG4 SN74LV27APWRG4 SN74LV27APWRG4 SN74LV27APWRG4 SN74LV27APWRG4
Product Name SN74LV27A Triple 3-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV27APWRG4 2V 5.5V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR; NOR Gate NOR NOT; NOR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 21 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers