Texas Instruments SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27APW

Description
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV27A Triple 3-Input Positive-NOR Gate - SN74LV27APW - Texas Instruments
Dallas, TX, United States
SN74LV27A Triple 3-Input Positive-NOR Gate
SN74LV27APW
SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27APW
Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85

Triple 3-Input Positive-NOR Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74LV27APW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV27APW-ND
Gates and Inverters 296-SN74LV27APW-ND
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV27APW
5.5V TSSOP Logic IC 705-SN74LV27APW
Triple 3-Input NOR Gate, 74LV Series, CMOS, 5.5V, TSSOP Product overview: SN74LV27APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27APW can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate, 74LV Series, CMOS, 5.5V, TSSOP Product overview: SN74LV27APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV27APW - 1255246-SN74LV27APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV27APW
1255246-SN74LV27APW
Logic - Logic - Gates and Inverters - SN74LV27APW 1255246-SN74LV27APW
Manufacturer: Texas Instruments Win Source Part Number: 1255246-SN74LV27APW Packaging: Tube Mounting Style: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 74LV27 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255246-SN74LV27APW
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV27
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - SN74LV27APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV27APW
Logic - Gates and Inverters SN74LV27APW
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV27APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV27APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV27APW
IC GATE NOR 3CH 3-INP 14TSSOP

IC GATE NOR 3CH 3-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV27APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV27APW
Gates and Inverters SN74LV27APW
NOR Gate IC 3 Channel 14-TSSOP

NOR Gate IC 3 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV27APW
Logic Gates SN74LV27APW
Logic Gates Triple 3-Input Positive-NOR Gate

Logic Gates Triple 3-Input Positive-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV27APW 296-SN74LV27APW-ND 705-SN74LV27APW 1255246-SN74LV27APW SN74LV27APW SN74LV27APW SN74LV27APW SN74LV27APW
Product Name SN74LV27A Triple 3-Input Positive-NOR Gate Gates and Inverters 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV27APW Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A
Propagation Delay 21 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details