Triple 3-Input Positive-NOR Gate 14-SO -40 to 85
NOR Gate IC 3 Channel 14-SO
NOR Gate IC 3 Channel 14-SO
3-Ch 3-In NOR Gate IC, 2V-5.5V, 7.9ns, 14-SO, CMOS Product overview: SN74LV27ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27ANSR can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 3-INP 14SO
Logic Gates Triple 3-Input Positive-NOR Gate
IC GATE NOR 3CH 3-INP 14SOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV27ANSR | 296-28723-1-ND | 705-SN74LV27ANSR | SN74LV27ANSR | SN74LV27ANSR | SN74LV27ANSR | SN74LV27ANSR |
| Product Name | SN74LV27A Triple 3-Input Positive-NOR Gate | Gates and Inverters | 2V 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR GATE | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | LV-A | ||||||
| Propagation Delay | 21 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA |