Texas Instruments SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27ADBR

Description
Triple 3-Input Positive-NOR Gate 14-SSOP -40 to 85
Request a Quote
Description
Triple 3-Input Positive-NOR Gate 14-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74LV27ADBR is a triple 3-input positive-NOR gate in a 14-pin SSOP package measuring 6.20 mm × 7.80 mm, operating from 2 V to 5.5 V with a maximum propagation delay of 7 ns at 5 V and supporting partial-power-down mode via I_off. It is fully specified for a temperature range of -40°C to 85°C and meets latch-up performance requirements exceeding 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

SN74LV27ADBR is a triple 3-input positive-NOR gate in a 14-pin SSOP package measuring 6.20 mm × 7.80 mm, operating from 2 V to 5.5 V with a maximum propagation delay of 7 ns at 5 V and supporting partial-power-down mode via I_off. It is fully specified for a temperature range of -40°C to 85°C and meets latch-up performance requirements exceeding 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LV27A Triple 3-Input Positive-NOR Gate - SN74LV27ADBR - Texas Instruments
Dallas, TX, United States
SN74LV27A Triple 3-Input Positive-NOR Gate
SN74LV27ADBR
SN74LV27A Triple 3-Input Positive-NOR Gate SN74LV27ADBR
Triple 3-Input Positive-NOR Gate 14-SSOP -40 to 85

Triple 3-Input Positive-NOR Gate 14-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV27ADBR - 795071-SN74LV27ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV27ADBR
795071-SN74LV27ADBR
Logic - Logic - Gates and Inverters - SN74LV27ADBR 795071-SN74LV27ADBR
Manufacturer: Texas Instruments Win Source Part Number: 795071-SN74LV27ADBR Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV27 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV27AT; 74LVX27T; 74LVX27TTR; HD74LV27ATELL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795071-SN74LV27ADBR
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV27
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV27AT; 74LVX27T; 74LVX27TTR; HD74LV27ATELL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-3814-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3814-1-ND
Gates and Inverters 296-3814-1-ND
NOR Gate IC 3 Channel 14-SSOP

NOR Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3814-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3814-2-ND
Gates and Inverters 296-3814-2-ND
NOR Gate IC 3 Channel 14-SSOP

NOR Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LV27ADBR
5.5V SSOP Logic IC 705-SN74LV27ADBR
Triple 3-Input NOR Gate IC, CMOS, 5.5V, 7.9ns, SSOP Product overview: SN74LV27ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27ADBR can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, CMOS, 5.5V, 7.9ns, SSOP Product overview: SN74LV27ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV27ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV27ADBR
Logic Gates SN74LV27ADBR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Gates and Inverters - SN74LV27ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV27ADBR
Gates and Inverters SN74LV27ADBR
NOR Gate IC 3 Channel 14-SSOP

NOR Gate IC 3 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74LV27ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV27ADBR
Logic - Gates and Inverters SN74LV27ADBR
IC GATE NOR 3CH 3-INP 14SSOP

IC GATE NOR 3CH 3-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV27ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV27ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV27ADBR
IC GATE NOR 3CH 3-INP 14SSOP

IC GATE NOR 3CH 3-INP 14SSOP

Supplier's Site
IC GATE NOR 3CH 3-INP 14-SSOP - 815-SN74LV27ADBR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 3CH 3-INP 14-SSOP
815-SN74LV27ADBR
IC GATE NOR 3CH 3-INP 14-SSOP 815-SN74LV27ADBR
IC GATE NOR 3CH 3-INP 14-SSOP

IC GATE NOR 3CH 3-INP 14-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV27ADBR 795071-SN74LV27ADBR 296-3814-1-ND 705-SN74LV27ADBR SN74LV27ADBR SN74LV27ADBR SN74LV27ADBR SN74LV27ADBR 815-SN74LV27ADBR
Product Name SN74LV27A Triple 3-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LV27ADBR Gates and Inverters 5.5V SSOP Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NOR 3CH 3-INP 14-SSOP
Gate Type NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE NOR; NOR Gate NOT; NOR NOR NOR
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2.5V
Logic Family LV-A CMOS CMOS; CMOS
Propagation Delay 21 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers