Texas Instruments SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273ADWG4

Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV273A Octal D-Type Flip-Flops With Clear - SN74LV273ADWG4 - Texas Instruments
Dallas, TX, United States
SN74LV273A Octal D-Type Flip-Flops With Clear
SN74LV273ADWG4
SN74LV273A Octal D-Type Flip-Flops With Clear SN74LV273ADWG4
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258420-SN74LV273ADWG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258420-SN74LV273ADWG4
Win Source Part Number: 1258420-SN74LV273ADW G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 25 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV273

Win Source Part Number: 1258420-SN74LV273ADWG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 160 MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV273

Buy Now Datasheet
Flip Flops - SN74LV273ADWG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV273ADWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV273ADWG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV273ADWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74LV273ADWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV273ADWG4
Flip Flops SN74LV273ADWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74LV273ADWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV273ADWG4
Logic - Flip Flops SN74LV273ADWG4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV273ADWG4 1258420-SN74LV273ADWG4 SN74LV273ADWG4-ND SN74LV273ADWG4 SN74LV273ADWG4 SN74LV273ADWG4
Product Name SN74LV273A Octal D-Type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 20.5 ns 11 ns 11 ns
fMAX 70 MHz 160 MHz 160 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74175PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003M3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details