Octal D-type flip-flop with clear, designed for 2-V to 5.5-V operation, in a 20-pin SSOP package measuring 7.2 mm × 7.8 mm, with operating temperature range of -40°C to 125°C.
Octal D-Type Flip-Flops With Clear 20-SSOP -40 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 030246-SN74LV273ADBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 205MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC, D-TYPE FLIP FLOP, OCTAL, SSOP-20, FULL REEL; Logic Family / Base Number:74LV273; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:100MHz; Output Current:12mA; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2V RoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV273ADBR | 296-12349-6-ND | 030246-SN74LV273ADBR | 76C4818 | SN74LV273ADBR | SN74LV273ADBR | SN74LV273ADBR |
| Product Name | SN74LV273A Octal D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74LV273ADBR | Ic, D-Type Flip Flop, Octal, Ssop-20, Full Reel; Logic Family / Base Number Texas Instruments | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | |||
| Propagation Delay | 20.5 ns | 6.2 ns | 6.2 ns | 6.2 ns | |||
| fMAX | 70 MHz | 205 MHz | 100 MHz | 205 MHz | |||
| Operating Current | 0.0200 mA |