Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LV245ATPW

Description
Win Source Part Number: 1259454-SN74LV245ATP W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LV Package: Tube Standard Package: 70 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV245ATPWG4,SN74 LV245ATPWG4,SN74LV24 5ATPWE4,TEXTISSN74LV 245ATPW,296-SN74LV24 5ATPW,SN74LV245ATPWE 4,296-34052-5,296-34 052-5,SN74LV245ATPW, 2156-SN74LV245ATPW Base Product Number: 74LV245
Request a Quote Datasheet
Description
Win Source Part Number: 1259454-SN74LV245ATP W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LV Package: Tube Standard Package: 70 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV245ATPWG4,SN74 LV245ATPWG4,SN74LV24 5ATPWE4,TEXTISSN74LV 245ATPW,296-SN74LV24 5ATPW,SN74LV245ATPWE 4,296-34052-5,296-34 052-5,SN74LV245ATPW, 2156-SN74LV245ATPW Base Product Number: 74LV245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259454-SN74LV245ATPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259454-SN74LV245ATPW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259454-SN74LV245ATPW
Win Source Part Number: 1259454-SN74LV245ATP W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LV Package: Tube Standard Package: 70 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV245ATPWG4,SN74 LV245ATPWG4,SN74LV24 5ATPWE4,TEXTISSN74LV 245ATPW,296-SN74LV24 5ATPW,SN74LV245ATPWE 4,296-34052-5,296-34 052-5,SN74LV245ATPW, 2156-SN74LV245ATPW Base Product Number: 74LV245

Win Source Part Number: 1259454-SN74LV245ATPW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV245ATPWG4,SN74LV245ATPWG4,SN74LV245ATPWE4,TEXTISSN74LV245ATPW,296-SN74LV245ATPW,SN74LV245ATPWE4,296-34052-5,296-34052-5,SN74LV245ATPW,2156-SN74LV245ATPW
Base Product Number: 74LV245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LV245ATPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LV245ATPW
Buffers, Drivers, Receivers, Transceivers SN74LV245ATPW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259454-SN74LV245ATPW SN74LV245ATPW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details