Octal bus transceiver with 3-state outputs in a 20-pin SOIC package, operating from 4.5 V to 5.5 V, with a specified operating free-air temperature range of -40 °C to 125 °C.
Octal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 125
Octal 3-State Bus Transceiver, 8-Bit, Bidirectional, CMOS, SOIC Product overview: SN74LV245ATDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV245ATDW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337677-SN74LV245ATD
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Package: Tube
Standard Package: 25
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV245
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LV245ATDW | 704-SN74LV245ATDW | 1337677-SN74LV245ATDW |
| Product Name | SN74LV245AT Octal Bus Transceiver With 3-State Outputs | 8-bit SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Technology | LV-AT | ||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver; Buffer |
| Features | RoHS | RoHS |