Texas Instruments SN74LV245AT Octal Bus Transceiver With 3-State Outputs SN74LV245ATDBR

Description
Octal Bus Transceiver With 3-State Outputs 20-SSOP -40 to 125
Request a Quote Datasheet
Description
Octal Bus Transceiver With 3-State Outputs 20-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV245AT Octal Bus Transceiver With 3-State Outputs - SN74LV245ATDBR - Texas Instruments
Dallas, TX, United States
SN74LV245AT Octal Bus Transceiver With 3-State Outputs
SN74LV245ATDBR
SN74LV245AT Octal Bus Transceiver With 3-State Outputs SN74LV245ATDBR
Octal Bus Transceiver With 3-State Outputs 20-SSOP -40 to 125

Octal Bus Transceiver With 3-State Outputs 20-SSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245ATDBR - 1255233-SN74LV245ATDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245ATDBR
1255233-SN74LV245ATDBR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245ATDBR 1255233-SN74LV245ATDBR
Manufacturer: Texas Instruments Win Source Part Number: 1255233-SN74LV245ATD BR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: 74LV245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255233-SN74LV245ATDBR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: 74LV245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5.5V SSOP Interface Transceiver IC
704-SN74LV245ATDBR
8-bit 5.5V SSOP Interface Transceiver IC 704-SN74LV245ATDBR
Octal Bus Transceiver 8-Bit 3-State 5.5V CMOS SSOP Product overview: SN74LV245ATDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV245ATDBR can be used for catalog matching and distributor lookup.

Octal Bus Transceiver 8-Bit 3-State 5.5V CMOS SSOP Product overview: SN74LV245ATDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV245ATDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LV245ATDBR 1255233-SN74LV245ATDBR 704-SN74LV245ATDBR
Product Name SN74LV245AT Octal Bus Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LV245ATDBR 8-bit 5.5V SSOP Interface Transceiver IC
Technology LV-AT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details