Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 125
Octal 3-State Bus Transceiver, Bidirectional, CMOS, 2V-5.5V, 16mA Product overview: SN74LV245ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 16mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2V, 5.5V, 16mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV245ADBR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV245ADBR | 704-SN74LV245ADBR |
| Product Name | SN74LV245A Octal Bus Transceivers With 3-State Outputs | 2V 5.5V 16mA Interface Transceiver IC |
| Technology | LV-A | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |