Texas Instruments SN74LV244A Octal Buffers/Drivers With 3-State Outputs SN74LV244APWRG3

Description
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV244APWRG3 is an octal buffer and line driver designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. Typical output characteristics include a ground bounce of less than 0.8 V at 3.3 V and an output undershoot greater than 2.3 V at the same voltage level. The SN74LV244APWRG3 is organized as two 4-bit line drivers with separate output-enable inputs, making it versatile for various applications such as servers, network switches, LED displays, telecom infrastructure, and motor-drive control boards. It is available in a TSSOP package with a size of 6.50 mm x 7.8 mm and operates within a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LV244APWRG3 is an octal buffer and line driver designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 6.5 ns at 5 V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes a partial-power-down mode with I_off support. Typical output characteristics include a ground bounce of less than 0.8 V at 3.3 V and an output undershoot greater than 2.3 V at the same voltage level. The SN74LV244APWRG3 is organized as two 4-bit line drivers with separate output-enable inputs, making it versatile for various applications such as servers, network switches, LED displays, telecom infrastructure, and motor-drive control boards. It is available in a TSSOP package with a size of 6.50 mm x 7.8 mm and operates within a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV244A Octal Buffers/Drivers With 3-State Outputs - SN74LV244APWRG3 - Texas Instruments
Dallas, TX, United States
SN74LV244A Octal Buffers/Drivers With 3-State Outputs
SN74LV244APWRG3
SN74LV244A Octal Buffers/Drivers With 3-State Outputs SN74LV244APWRG3
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125

Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
704-SN74LV244APWRG3
5.5V TSSOP Interface Transceiver IC 704-SN74LV244APWRG3
8-Ch Buffer, 3-State, 2-5.5V, 7.5ns, 125C, TSSOP Product overview: SN74LV244APWRG3 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV244APWRG3 can be used for catalog matching and distributor lookup.

8-Ch Buffer, 3-State, 2-5.5V, 7.5ns, 125C, TSSOP Product overview: SN74LV244APWRG3 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV244APWRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LV244APWRG3 704-SN74LV244APWRG3
Product Name SN74LV244A Octal Buffers/Drivers With 3-State Outputs 5.5V TSSOP Interface Transceiver IC
Technology LV-A
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers