Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221ADBRE4

Description
Win Source Part Number: 1257182-SN74LV221ADB RE4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV22 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257182-SN74LV221ADB RE4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV22 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 1257182-SN74LV221ADBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257182-SN74LV221ADBRE4
Integrated Circuits (ICs) - Logic - Multivibrators 1257182-SN74LV221ADBRE4
Win Source Part Number: 1257182-SN74LV221ADB RE4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV22 Product Status: Obsolete

Win Source Part Number: 1257182-SN74LV221ADBRE4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV22
Product Status: Obsolete

Buy Now Datasheet
Multivibrators - SN74LV221ADBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221ADBRE4
Multivibrators SN74LV221ADBRE4
Monostable Multivibrator 13.2 ns 16-SSOP

Monostable Multivibrator 13.2 ns 16-SSOP

Buy Now
Logic - Multivibrators - SN74LV221ADBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221ADBRE4
Logic - Multivibrators SN74LV221ADBRE4
IC MULTIVIBRATOR 13.2NS 16SSOP

IC MULTIVIBRATOR 13.2NS 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1257182-SN74LV221ADBRE4 SN74LV221ADBRE4 SN74LV221ADBRE4
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 2 V ~ 5.5 V 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74LV123BQ,115 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
Multivibrators - 1727-2816-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details