Dual 4-Input Positive-AND Gate 14-SSOP -40 to 85
AND Gate IC 2 Channel 14-SSOP
AND Gate IC 2 Channel 14-SSOP
AND Gate IC 2 Channel 14-SSOP
AND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1255198-SN74LV21ADBR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV21AT; HD74LV21ATELL; SN74LV21ANSRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Dual 4-Input AND Gate IC, CMOS, 74LV Series, SSOP Product overview: SN74LV21ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV21ADBR can be used for catalog matching and distributor lookup.
AND Gate IC 2 Channel 14-SSOP
IC GATE AND 2CH 4-INP 14SSOP
IC GATE AND 2CH 4-INP 14SSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV21ADBR | 296-SN74LV21ADBRCT-ND | SN74LV21ADBR | 1255198-SN74LV21ADBR | 705-SN74LV21ADBR | SN74LV21ADBR | SN74LV21ADBR | SN74LV21ADBR | SN74LV21ADBR |
| Product Name | SN74LV21A Dual 4-Input Positive-AND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV21ADBR | Dual SSOP Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |||
| Logic Family | LV-A | CMOS | |||||||
| Propagation Delay | 14 ns | 7 ns | 7 ns | 7 ns | |||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA |