Texas Instruments SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ADR

Description
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV20A Dual 4-Input Positive-NAND Gate - SN74LV20ADR - Texas Instruments
Dallas, TX, United States
SN74LV20A Dual 4-Input Positive-NAND Gate
SN74LV20ADR
SN74LV20A Dual 4-Input Positive-NAND Gate SN74LV20ADR
Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85

Dual 4-Input Positive-NAND Gate 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 5.5V 12mA SOIC Logic IC
705-SN74LV20ADR
2V 5.5V 12mA SOIC Logic IC 705-SN74LV20ADR
2-ch 4-input NAND Gate IC, 2V-5.5V, 12mA, 7ns, SOIC Product overview: SN74LV20ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ADR can be used for catalog matching and distributor lookup.

2-ch 4-input NAND Gate IC, 2V-5.5V, 12mA, 7ns, SOIC Product overview: SN74LV20ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV20ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3794-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3794-2-ND
Gates and Inverters 296-3794-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3794-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3794-1-ND
Gates and Inverters 296-3794-1-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3794-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3794-6-ND
Gates and Inverters 296-3794-6-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV20ADR - 1100153-SN74LV20ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV20ADR
1100153-SN74LV20ADR
Logic - Logic - Gates and Inverters - SN74LV20ADR 1100153-SN74LV20ADR
Manufacturer: Texas Instruments Win Source Part Number: 1100153-SN74LV20ADR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100153-SN74LV20ADR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LV20ADR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LV20ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV20ADR
Gates and Inverters SN74LV20ADR
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LV20ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV20ADR
Logic - Gates and Inverters SN74LV20ADR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV20ADR
Logic Gates SN74LV20ADR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Gates and Inverters - SN74LV20ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV20ADR
Gates and Inverters SN74LV20ADR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV20ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV20ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV20ADR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV20ADR 705-SN74LV20ADR 296-3794-2-ND 1100153-SN74LV20ADR SN74LV20ADR SN74LV20ADR SN74LV20ADR SN74LV20ADR SN74LV20ADR SN74LV20ADR
Product Name SN74LV20A Dual 4-Input Positive-NAND Gate 2V 5.5V 12mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV20ADR Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 18.5 ns 7 ns 7 ns 7 ns 7 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers