Single Power Supply BUFFER Logic Level Shifter (no enable) 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV1T34DBVR |
| Product Name | SN74LV1T34 Single Power Supply BUFFER Logic Level Shifter (no enable) |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5.5 |
| Output Type | 3-State |
| Logic Family | LV1T |