Texas Instruments SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter SN74LV1T00DBVR

Description
Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter - SN74LV1T00DBVR - Texas Instruments
Dallas, TX, United States
SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter
SN74LV1T00DBVR
SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter SN74LV1T00DBVR
Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SOT-23 -40 to 125

Single power supply 2-input POSITIVE NAND gate logic level shifter 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LV1T00DBVR
5.5V SOT-23 Logic IC 705-SN74LV1T00DBVR
1-Bit 2-Input NAND Gate Logic IC, SOT-23-5, 5.5V Product overview: SN74LV1T00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T00DBVR can be used for catalog matching and distributor lookup.

1-Bit 2-Input NAND Gate Logic IC, SOT-23-5, 5.5V Product overview: SN74LV1T00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV1T00DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV1T00DBVR - 850206-SN74LV1T00DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV1T00DBVR
850206-SN74LV1T00DBVR
Logic - Logic - Gates and Inverters - SN74LV1T00DBVR 850206-SN74LV1T00DBVR
Manufacturer: Texas Instruments Win Source Part Number: 850206-SN74LV1T00DBV R Series: 74LV Features: IC 1 Channel Package: Reel - TR Family Name: 74LV1T00 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40543-1-ND, 296-40543-2, 296-40543-1, SN74LV1T00DBVR-ND, 296-40543-6

Manufacturer: Texas Instruments
Win Source Part Number: 850206-SN74LV1T00DBVR
Series: 74LV
Features: IC 1 Channel
Package: Reel - TR
Family Name: 74LV1T00
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40543-1-ND, 296-40543-2, 296-40543-1, SN74LV1T00DBVR-ND, 296-40543-6

Buy Now Datasheet
Gates and Inverters - 296-40543-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40543-6-ND
Gates and Inverters 296-40543-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-40543-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40543-2-ND
Gates and Inverters 296-40543-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-40543-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-40543-1-ND
Gates and Inverters 296-40543-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV1T00DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV1T00DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV1T00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LV1T00DBVR
Logic ICs >> Gates SN74LV1T00DBVR
10uA 1.6V~5.5V 1 7ns@5V,30pF NAND Gates SOT-23-5 Gates ROHS

10uA 1.6V~5.5V 1 7ns@5V,30pF NAND Gates SOT-23-5 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LV1T00DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV1T00DBVR
Gates and Inverters SN74LV1T00DBVR
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74LV1T00DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV1T00DBVR
Gates and Inverters SN74LV1T00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV1T00DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV1T00DBVR
Logic - Gates and Inverters SN74LV1T00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV1T00DBVR 705-SN74LV1T00DBVR 850206-SN74LV1T00DBVR 296-40543-6-ND SN74LV1T00DBVR SN74LV1T00DBVR SN74LV1T00DBVR SN74LV1T00DBVR SN74LV1T00DBVR
Product Name SN74LV1T00 Single power supply 2-input POSITIVE NAND gate logic level shifter 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LV1T00DBVR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT NAND NAND NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 1.8,2.5,3.3,5.5 5.5V 1.6V ~ 5.5V 1.6V~5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 0.94V ~ 2.1V (Low), 0.58V ~ 0.8V (High)
Output Type 3-State
Logic Family LV1T
Propagation Delay 13 ns 7 ns 7 ns 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers