The SN74LV175A is a quadruple D-type flip-flop with clear, designed for 2 V to 5.5 V operation, featuring complementary outputs and a direct clear input. The SN74LV175AD variant is packaged in a 16-pin SOIC with a body size of 9.9 mm × 3.9 mm and operates over a temperature range of -40°C to 85°C.
Quadruple D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Win Source Part Number: 1258426-SN74LV175AD
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 1.4 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 165 MHz
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LV175AD,296
Base Product Number: 74LV175
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV175AD | 1258426-SN74LV175AD | 296-1682-5-ND | SN74LV175AD | SN74LV175AD | SN74LV175AD |
| Product Name | SN74LV175A Quadruple D-Type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 20 ns | 9.3 ns | 9.3 ns | |||
| fMAX | 70 MHz | 165 MHz | 165 MHz | |||
| Operating Current | 0.0200 mA |