Texas Instruments SN74LV174A Hex D-Type Flip-Flops With Clear SN74LV174APW

Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Description
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear designed for 2 V to 5.5 V operation, available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 to 85 °C.

Datasheet Summary
Powered by GS/AI

Hex D-type flip-flops with clear designed for 2 V to 5.5 V operation, available in a 16-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LV174A Hex D-Type Flip-Flops With Clear - SN74LV174APW - Texas Instruments
Dallas, TX, United States
SN74LV174A Hex D-Type Flip-Flops With Clear
SN74LV174APW
SN74LV174A Hex D-Type Flip-Flops With Clear SN74LV174APW
Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Hex D-Type Flip-Flops With Clear 16-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74LV174APW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV174APW
1255188-SN74LV174APW
Logic - Logic - Flip Flops - SN74LV174APW 1255188-SN74LV174APW
Manufacturer: Texas Instruments Win Source Part Number: 1255188-SN74LV174APW Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Input Capacitance: 1.7pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 180MHz Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74LV174 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Iq): 20μA Max Propagation Delay at V, Max CL: 9.2ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255188-SN74LV174APW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Input Capacitance: 1.7pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 180MHz
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV174
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 20μA
Max Propagation Delay at V, Max CL: 9.2ns at 5V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV174APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV174APW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV174APW
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Flip Flops - SN74LV174APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV174APW
Flip Flops SN74LV174APW
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LV174APW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV174APW
Logic - Flip Flops SN74LV174APW
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV174APW 296-SN74LV174APW-ND 1255188-SN74LV174APW SN74LV174APW SN74LV174APW SN74LV174APW
Product Name SN74LV174A Hex D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74LV174APW Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 19.5 ns 9.2 ns 9.2 ns
fMAX 70 MHz 180 MHz 180 MHz
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details