Hex D-type flip-flops with clear designed for 2 V to 5.5 V operation, available in 16-pin SOIC package with body size of 9.00 mm × 3.90 mm and operating temperature range of -40 °C to 85 °C.
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
Win Source Part Number: 1258422-SN74LV174ADE
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 1.7 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 180 MHz
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV174
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV174ADE4 | 1258422-SN74LV174ADE4 | SN74LV174ADE4-ND | SN74LV174ADE4 | SN74LV174ADE4 | SN74LV174ADE4 |
| Product Name | SN74LV174A Hex D-Type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 19.5 ns | 9.2 ns | 9.2 ns | |||
| fMAX | 70 MHz | 180 MHz | 180 MHz | |||
| Operating Current | 0.0200 mA |