4-Bit synchronous binary counter designed for 2V to 5.5V operation, available in a 16-pin VQFN package measuring 4mm × 3.5mm, with a temperature range of -40°C to 85°C.
4-Bit Synchronous Binary Counters 16-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LV163ARGYRG4 |
| Product Name | SN74LV163A 4-Bit Synchronous Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 3.3V; 5V; 5.5 |
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP,VQFN |
| Logic Family | LV-A |