4-Bit synchronous binary counter with 2V to 5.5V operation, 9.5ns maximum propagation delay at 5V, and support for mixed-mode voltage operation; available in 16-pin TVSOP package with body size 5.00mm × 4.40mm and operating temperature range -40°C to 85°C.
4-Bit Synchronous Binary Counters 16-TVSOP -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TVSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TVSOP
IC BINARY COUNTER 4-BIT 16TVSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TVSOP
IC SYNCH BINARY COUNTERS 16TVSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV163ADGVR | 296-12346-1-ND | SN74LV163ADGVR | SN74LV163ADGVR | SN74LV163ADGVR |
| Product Name | SN74LV163A 4-Bit Synchronous Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | "16-TFSOP (0.173"", 4.40mm Width)" | SOP; 16-TFSOP (0.173\", 4.40mm Width) | ||
| Logic Family | LV-A | ||||
| Number of Stages (Bits) | 4 bits |