Texas Instruments SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161APWRG4

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LV161APWRG4 is a 4-bit synchronous binary counter designed for 2-V to 5.5-V VCC operation, featuring synchronous counting, presetting, and carry output for cascading. It is packaged in a 16-pin TSSOP with maximum propagation delay of 9.5 ns at 5 V, and supports mixed-mode voltage operation on all ports. The device operates from -40°C to 85°C, exceeds 100 mA latch-up performance per JESD 78, Class II, and includes ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. It supports partial-power-down mode with Ioff circuitry.

Datasheet Summary
Powered by GS/AI

The SN74LV161APWRG4 is a 4-bit synchronous binary counter designed for 2-V to 5.5-V VCC operation, featuring synchronous counting, presetting, and carry output for cascading. It is packaged in a 16-pin TSSOP with maximum propagation delay of 9.5 ns at 5 V, and supports mixed-mode voltage operation on all ports. The device operates from -40°C to 85°C, exceeds 100 mA latch-up performance per JESD 78, Class II, and includes ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM. It supports partial-power-down mode with Ioff circuitry.

Suppliers

Company
Product
Description
Supplier Links
SN74LV161A 4-Bit Synchronous Binary Counters - SN74LV161APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LV161A 4-Bit Synchronous Binary Counters
SN74LV161APWRG4
SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161APWRG4
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
Counters, Dividers - SN74LV161APWRG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74LV161APWRG4-ND
Counters, Dividers SN74LV161APWRG4-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258927-SN74LV161APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258927-SN74LV161APWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258927-SN74LV161APWRG4
Win Source Part Number: 1258927-SN74LV161APW RG4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LV-A Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 95 MHz Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV161

Win Source Part Number: 1258927-SN74LV161APWRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LV-A
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 95 MHz
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV161

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV161APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV161APWRG4
Logic - Counters, Dividers SN74LV161APWRG4
IC 4BIT SYNC BINRY COUNTR16TSSOP

IC 4BIT SYNC BINRY COUNTR16TSSOP

Supplier's Site Datasheet
Counters, Dividers - SN74LV161APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV161APWRG4
Counters, Dividers SN74LV161APWRG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV161APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV161APWRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV161APWRG4
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV161APWRG4 SN74LV161APWRG4-ND 1258927-SN74LV161APWRG4 SN74LV161APWRG4 SN74LV161APWRG4 SN74LV161APWRG4
Product Name SN74LV161A 4-Bit Synchronous Binary Counters Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family LV-A
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74F191PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 125 MHz
View Details
SN54HC161 Synchronous 4-Bit Binary Counters - 8407501EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC
Logic Family HC
View Details
6 suppliers
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers