Texas Instruments SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161ANSR

Description
4-Bit Synchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV161A 4-Bit Synchronous Binary Counters - SN74LV161ANSR - Texas Instruments
Dallas, TX, United States
SN74LV161A 4-Bit Synchronous Binary Counters
SN74LV161ANSR
SN74LV161A 4-Bit Synchronous Binary Counters SN74LV161ANSR
4-Bit Synchronous Binary Counters 16-SO -40 to 85

4-Bit Synchronous Binary Counters 16-SO -40 to 85

Buy Now Datasheet
Counters, Dividers - 296-38805-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38805-2-ND
Counters, Dividers 296-38805-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV161ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV161ANSR
Logic - Counters, Dividers SN74LV161ANSR
IC 4BIT SYNC BINRY COUNTR 16SO

IC 4BIT SYNC BINRY COUNTR 16SO

Supplier's Site Datasheet
Counters, Dividers - SN74LV161ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV161ANSR
Counters, Dividers SN74LV161ANSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV161ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV161ANSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV161ANSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV161ANSR 296-38805-2-ND SN74LV161ANSR SN74LV161ANSR SN74LV161ANSR
Product Name SN74LV161A 4-Bit Synchronous Binary Counters Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 5.5 2 V ~ 5.5 V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LV-A
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD54HC190 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter - 5962-8994601EA - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
Counters, Dividers - CD4017BE-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 11 MHz
View Details
2 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BE - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers