The SN74LV161ADGVR is a 4-bit synchronous binary counter designed for 2-V to 5.5-V VCC operation, featuring internal carry look-ahead for fast counting and synchronous presetting. It is packaged in a 16-pin TVSOP with dimensions compatible with a 12.4 mm tape width and 330 mm reel diameter, and operates from -40°C to 85°C. The device supports mixed-mode voltage operation on all ports, exceeds 2000-V human-body model ESD protection, and includes Ioff circuitry for partial-power-down operation.
4-Bit Synchronous Binary Counters 16-TVSOP -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TVSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TVSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TVSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TVSOP
IC SYNCH BINARY COUNTERS 16TVSOP
IC BINARY COUNTER 4-BIT 16TVSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV161ADGVR | 296-12343-1-ND | SN74LV161ADGVR | SN74LV161ADGVR | SN74LV161ADGVR |
| Product Name | SN74LV161A 4-Bit Synchronous Binary Counters | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | |||
| Package Type | SO,SOIC,SSOP,TSSOP,TVSOP | "16-TFSOP (0.173"", 4.40mm Width)" | SOP; 16-TFSOP (0.173\", 4.40mm Width) | ||
| Logic Family | LV-A | ||||
| Number of Stages (Bits) | 4 bits |