Hex Schmitt-trigger inverters designed for 2 V to 5.5 V operation, housed in a 14-pin VQFN package measuring 3.75 mm × 3.75 mm, with an operating temperature range of -40°C to 125°C.
Hex Schmitt-Trigger Inverters 14-VQFN -40 to 125
SN74LV14A Hex Schmitt-Trigger Inverters
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV14ARGYR | SN74LV14ARGYR |
| Product Name | SN74LV14A Hex Schmitt-Trigger Inverters | |
| Technology | LV-A | |
| Device Type | SN74LV14A Hex Schmitt-Trigger Inverters | |
| Features | RoHS | RoHS |