Texas Instruments SN74LV138AT 3-Line To 8-Line Decoder/Demultiplexers SN74LV138ATDBR

Description
3-Line To 8-Line Decoder/Demultiplexe rs 16-SSOP -40 to 125
Request a Quote Datasheet
Description
3-Line To 8-Line Decoder/Demultiplexe rs 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV138AT 3-Line To 8-Line Decoder/Demultiplexers - SN74LV138ATDBR - Texas Instruments
Dallas, TX, United States
SN74LV138AT 3-Line To 8-Line Decoder/Demultiplexers
SN74LV138ATDBR
SN74LV138AT 3-Line To 8-Line Decoder/Demultiplexers SN74LV138ATDBR
3-Line To 8-Line Decoder/Demultiplexe rs 16-SSOP -40 to 125

3-Line To 8-Line Decoder/Demultiplexers 16-SSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256533-SN74LV138ATDBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256533-SN74LV138ATDBR
Win Source Part Number: 1256533-SN74LV138ATD BR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LV Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV138ATDBRG4,296 -21032-6,TEXTISSN74L V138ATDBR,-SN74LV138 ATDBRR,SN74LV138ATDB RE4,SN74LV138ATDBRE4 ,SN74LV138ATDBRG4,29 6-21032-1,296-21032- 2,2156-SN74LV138ATDB R,-SN74LV138ATDBRG4, -SN74LV138ATDBRE4R,- SN74LV138ATDBRE4,-29 6-21032-1,-SN74LV138 ATDBRG4R,-296-21032- 1 Base Product Number: 74LV138

Win Source Part Number: 1256533-SN74LV138ATDBR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LV
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV138ATDBRG4,296-21032-6,TEXTISSN74LV138ATDBR,-SN74LV138ATDBRR,SN74LV138ATDBRE4,SN74LV138ATDBRE4,SN74LV138ATDBRG4,296-21032-1,296-21032-2,2156-SN74LV138ATDBR,-SN74LV138ATDBRG4,-SN74LV138ATDBRE4R,-SN74LV138ATDBRE4,-296-21032-1,-SN74LV138ATDBRG4R,-296-21032-1
Base Product Number: 74LV138

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LV138ATDBR 1256533-SN74LV138ATDBR
Product Name SN74LV138AT 3-Line To 8-Line Decoder/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 4.5 2V ~ 5.5V
Package Type SOIC,SSOP,TSSOP,VQFN,TVSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
SN54AHCT138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851701QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details