Texas Instruments CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HCT154M96

Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154M96 - Texas Instruments
Dallas, TX, United States
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer
CD74HCT154M96
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HCT154M96
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
Decoder/demux, 4 Texas Instruments - 28AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, 4 Texas Instruments
28AH2049
Decoder/demux, 4 Texas Instruments 28AH2049
DECODER/DEMUX, 4:16, SOIC-24; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

DECODER/DEMUX, 4:16, SOIC-24; Logic Family / Base Number:74HCT154; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HCT154M96 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74HCT154M96
Signal Switches, Multiplexers, Decoders CD74HCT154M96
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HCT154M96 28AH2049 CD74HCT154M96
Product Name CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer Decoder/demux, 4 Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 4 1
Output Lines 16 16; Other; 16Outputs
Supply Voltage 4.5 5.5V 4.5V ~ 5.5V
Package Type PDIP,SOIC SOIC; SOIC SOIC; 24-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
5 suppliers