Texas Instruments CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches CD74HC237M

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237M - Texas Instruments
Dallas, TX, United States
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches
CD74HC237M
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches CD74HC237M
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-SOIC -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches 16-SOIC -55 to 125

Buy Now Datasheet
 - 6630174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6630174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - CD74HC237M - Rochester Electronics
Newburyport, MA, United States
Decoder/Driver, HC/UH Series, True Output, CMOS, PDSO16

Decoder/Driver, HC/UH Series, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic, Decoder/demux Hs 3-8, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8656 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Decoder/demux Hs 3-8, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8656
Logic, Decoder/demux Hs 3-8, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8656
LOGIC, DECODER/DEMUX HS 3-8, 16SOIC; Logic Family / Base Number:74HC237; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

LOGIC, DECODER/DEMUX HS 3-8, 16SOIC; Logic Family / Base Number:74HC237; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC237M - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74HC237M
Signal Switches, Multiplexers, Decoders CD74HC237M
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC237M 6630174 CD74HC237M 36AJ8656 CD74HC237M
Product Name CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches Logic, Decoder/demux Hs 3-8, 16Soic; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder Decoder
Input Lines 3 1 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 2 6V 2V ~ 6V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; SOIC16 SOIC; SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B-MIL CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC4515 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4515EN - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BMG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details