Quadruple positive-NAND gates with Schmitt-trigger inputs designed for 2-V to 5.5-V VCC operation, available in a 14-pin TSSOP package measuring 5.00mm × 4.40mm, with an operating temperature range of -40°C to 125°C, maximum propagation delay of 9ns at 5V, and latch-up performance exceeding 250mA per JESD17. Supports mixed-mode voltage operation and exhibits ESD protection exceeding 2000V human-body model and 1000V charged-device model.
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 065585-SN74LV132APWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, 14-TSSOP Product overview: SN74LV132APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132APWRG4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Logic Gates Quad Positive-NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV132APWRG4 | 065585-SN74LV132APWRG4 | 705-SN74LV132APWRG4 | SN74LV132APWRG4-ND | SN74LV132APWRG4 | SN74LV132APWRG4 | SN74LV132APWRG4 | SN74LV132APWRG4 |
| Product Name | SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs | Logic - Logic - Gates and Inverters - SN74LV132APWRG4 | TSSOP Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 2.5,3.3,5 | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | 2V ~ 5.5V | ||
| Logic Family | LV-A | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 23 ns | 9.7 ns | 9.7 ns | 9.7 ns |