Texas Instruments SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132APWR

Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs - SN74LV132APWR - Texas Instruments
Dallas, TX, United States
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs
SN74LV132APWR
SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs SN74LV132APWR
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-SN74LV132APWR
TSSOP Logic IC 705-SN74LV132APWR
Schmitt Trigger NAND Gate IC, 4x2-Input, 14-TSSOP, CMOS Product overview: SN74LV132APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132APWR can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, 4x2-Input, 14-TSSOP, CMOS Product overview: SN74LV132APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3779-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3779-2-ND
Gates and Inverters 296-3779-2-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3779-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3779-1-ND
Gates and Inverters 296-3779-1-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3779-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3779-6-ND
Gates and Inverters 296-3779-6-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV132APWR - 007136-SN74LV132APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV132APWR
007136-SN74LV132APWR
Logic - Logic - Gates and Inverters - SN74LV132APWR 007136-SN74LV132APWR
Manufacturer: Texas Instruments Win Source Part Number: 007136-SN74LV132APWR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.75 V to 1.5 V Logic Level - High: 1.75 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007136-SN74LV132APWR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV132APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV132APWR
Logic - Gates and Inverters SN74LV132APWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV132APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV132APWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV132APWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LV132APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV132APWR
Gates and Inverters SN74LV132APWR
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV132APWR
Logic Gates SN74LV132APWR
Logic Gates Quad

Logic Gates Quad

Buy Now Datasheet
Gates and Inverters - SN74LV132APWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LV132APWR
Gates and Inverters SN74LV132APWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments - 33AH4962 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments
33AH4962
Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments 33AH4962
IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; Logic Family / Base Number:74LV132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; Logic Family / Base Number:74LV132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV132APWR 705-SN74LV132APWR 296-3779-2-ND 007136-SN74LV132APWR SN74LV132APWR SN74LV132APWR SN74LV132APWR SN74LV132APWR SN74LV132APWR 33AH4962
Product Name SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV132APWR Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Ic, Quad Nand Gate Schmitt Trig Tssop-14; Logic Family / Base Number Texas Instruments
Gate Type NAND NAND; NAND GATE, Schmitt Trigger NAND NOT; NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate NAND; NAND Schmitt Trigger
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) 2V ~ 5.5V 2V ~ 5.5V 5.5V
Logic Family LV-A
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 23 ns 9.7 ns 9.7 ns 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers