The SN74LV132ANSR is a quadruple positive-NAND gate with Schmitt-trigger inputs, designed for operation within a voltage range of 2 V to 5.5 V. It features a maximum propagation delay of 9 ns at 5 V, ensuring fast signal processing. The device supports mixed-mode voltage operation on all ports, making it versatile for various applications. It exhibits low output ground bounce, with a typical output low voltage (V_OLP) of less than 0.8 V at 3.3 V, and a typical output high voltage (V_OHV) undershoot greater than 2.3 V at the same voltage level. The SN74LV132ANSR is temperature compensated, allowing it to handle slow input signal ramps while providing clean, jitter-free output signals. It also exceeds JESD 22 ESD protection standards, with ratings of 2000 V for the human body model and 1000 V for the charged device model. This product is suitable for applications in industrial PCs, access control systems, and various motor drives.
Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SO -40 to 85
Schmitt Trigger NAND Gate IC, 4x2-Input, 12mA, 2-5.5V, SOP Product overview: SN74LV132ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132ANSR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1100122-SN74LV132ANS
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Logic Gates Quad Positive-NAND Gate
IC GATE NAND 4CH 2IN 14SOP
IC GATE NAND 4CH 2IN 14SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV132ANSR | 705-SN74LV132ANSR | 296-29141-2-ND | 1100122-SN74LV132ANSR | SN74LV132ANSR | SN74LV132ANSR | SN74LV132ANSR | SN74LV132ANSR | SN74LV132ANSR |
| Product Name | SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs | 12mA 5.5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV132ANSR | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | |||
| Logic Family | LV-A | CMOS | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||||
| Propagation Delay | 23 ns | 9.7 ns | 9.7 ns | 9.7 ns |