Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Schmitt Trigger NAND Gate IC, 4x2-Input, 14-SOIC, CMOS Product overview: SN74LV132ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030222-SN74LV132ADR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.75 V to 1.5 V
Logic Level - High: 1.75 V to 3.5 V
Family Name: SN74LV132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74LV132AS14-13; HD74LV132ARPEL; HD74LV132ARP; 74LVX132M_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV132ADR | 296-1675-2-ND | 705-SN74LV132ADR | 030222-SN74LV132ADR | SN74LV132ADR | SN74LV132ADR | SN74LV132ADR | SN74LV132ADR | SN74LV132ADR | SN74LV132ADR |
| Product Name | SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs | Gates and Inverters | SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74LV132ADR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | |||
| Logic Family | LV-A | CMOS | CMOS | |||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 23 ns | 9.7 ns | 9.7 ns | 9.7 ns | 9.7 ns |