Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85
NAND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 896701-SN74LV132ADBR
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP
Package: 14-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV132
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-3777-2-NDR, SN74LV132ADBRG4-ND, -SN74LV132ADBR-NDR, SN74LV132ADBRE4, -SN74LV132ADBRE4-NDR
Schmitt Trigger NAND Gate IC, 4x2-Input, CMOS, SSOP Product overview: SN74LV132ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV132ADBR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP
IC GATE NAND 4CH 2-INP 14SSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP
IC GATE NAND 4CH 2-INP 14SSOP
IC GATE NAND 4CH 2-INP 14SSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV132ADBR | SN74LV132ADBR | 896701-SN74LV132ADBR | 705-SN74LV132ADBR | 296-3777-2-ND | SN74LV132ADBR | SN74LV132ADBR | SN74LV132ADBR | SN74LV132ADBR | SN74LV132ADBR |
| Product Name | SN74LV132A Quadruple Positive-Nand Gates With Schmitt-Trigger Inputs | Logic - Logic - Gates and Inverters - SN74LV132ADBR | SSOP Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | ||||
| Logic Family | LV-A | CMOS | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Propagation Delay | 23 ns | 9.7 ns | 9.7 ns | 9.7 ns |