Quadruple bus buffer gate with 3-state outputs designed for 2-V to 5.5-V VCC operation, available in a 14-pin TSSOP package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40°C to 125°C and support for mixed-mode voltage operation on all ports.
Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 125
4-Ch 3-State Buffer IC, 2V-5.5V, 7.5ns, TSSOP, CMOS Product overview: SN74LV125APWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2V, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV125APWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV125APWRG4 | 704-SN74LV125APWRG4 |
| Product Name | SN74LV125A Quadruple Bus Buffer Gates With 3-State Outputs | 2V 5.5V TSSOP Interface Transceiver IC |
| Technology | LV-A | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |