Texas Instruments SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11ADBR

Description
Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV11A Triple 3-Input Positive-AND Gates - SN74LV11ADBR - Texas Instruments
Dallas, TX, United States
SN74LV11A Triple 3-Input Positive-AND Gates
SN74LV11ADBR
SN74LV11A Triple 3-Input Positive-AND Gates SN74LV11ADBR
Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85

Triple 3-Input Positive-AND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 5.5V SSOP Logic IC
705-SN74LV11ADBR
2V 5.5V SSOP Logic IC 705-SN74LV11ADBR
Triple 3-Input AND Gate IC, CMOS, SSOP, 2V-5.5V Product overview: SN74LV11ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ADBR can be used for catalog matching and distributor lookup.

Triple 3-Input AND Gate IC, CMOS, SSOP, 2V-5.5V Product overview: SN74LV11ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV11ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV11ADBR - 1255120-SN74LV11ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV11ADBR
1255120-SN74LV11ADBR
Logic - Logic - Gates and Inverters - SN74LV11ADBR 1255120-SN74LV11ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1255120-SN74LV11ADBR Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74LV11 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255120-SN74LV11ADBR
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV11
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-SN74LV11ADBRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV11ADBRTR-ND
Gates and Inverters 296-SN74LV11ADBRTR-ND
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LV11ADBRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV11ADBRCT-ND
Gates and Inverters 296-SN74LV11ADBRCT-ND
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV11ADBR
Logic Gates SN74LV11ADBR
Logic Gates Triple 3-Input.

Logic Gates Triple 3-Input.

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV11ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV11ADBR
Logic - Gates and Inverters SN74LV11ADBR
IC GATE AND 3CH 3-INP 14SSOP

IC GATE AND 3CH 3-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV11ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV11ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV11ADBR
IC GATE AND 3CH 3-INP 14SSOP

IC GATE AND 3CH 3-INP 14SSOP

Supplier's Site
IC GATE AND 3CH 3-INP 14SSOP - 815-SN74LV11ADBR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 3CH 3-INP 14SSOP
815-SN74LV11ADBR
IC GATE AND 3CH 3-INP 14SSOP 815-SN74LV11ADBR
IC GATE AND 3CH 3-INP 14SSOP

IC GATE AND 3CH 3-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74LV11ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV11ADBR
Gates and Inverters SN74LV11ADBR
AND Gate IC 3 Channel 14-SSOP

AND Gate IC 3 Channel 14-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV11ADBR 705-SN74LV11ADBR 1255120-SN74LV11ADBR 296-SN74LV11ADBRTR-ND SN74LV11ADBR SN74LV11ADBR SN74LV11ADBR 815-SN74LV11ADBR SN74LV11ADBR
Product Name SN74LV11A Triple 3-Input Positive-AND Gates 2V 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV11ADBR Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 3CH 3-INP 14SSOP Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND AND AND; AND Gate
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2.5V 2V ~ 5.5V
Logic Family LV-A CMOS; CMOS
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers