Texas Instruments SN74LV10A Triple 3-Input Positive-NAND Gate SN74LV10APW

Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV10A Triple 3-Input Positive-NAND Gate - SN74LV10APW - Texas Instruments
Dallas, TX, United States
SN74LV10A Triple 3-Input Positive-NAND Gate
SN74LV10APW
SN74LV10A Triple 3-Input Positive-NAND Gate SN74LV10APW
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV10APW
5.5V TSSOP Logic IC 705-SN74LV10APW
Triple 3-Input NAND Gate, 74LV Series, CMOS, 5.5V, 14-TSSOP Product overview: SN74LV10APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV10APW can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate, 74LV Series, CMOS, 5.5V, 14-TSSOP Product overview: SN74LV10APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV10APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LV10APW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV10APW-ND
Gates and Inverters 296-SN74LV10APW-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
 - SN74LV10APW - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LV/LV-A/LVX/H Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, LV/LV-A/LVX/H Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1095135-SN74LV10APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1095135-SN74LV10APW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1095135-SN74LV10APW
Win Source Part Number: 1095135-SN74LV10APW Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Package: Tube Number of Circuits: 3 Standard Package: 90 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AC10PW; SN74AC10PWR; 74AC10MTCX; 74ACT10MTCX; SN74ACT10PWR; MC74ACT10DTR2GSN74LV 10APW .; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LV10APW,SN 74LV10APW-ND,SN74LV1 0APWE4,2156-SN74LV10 APW,SN74LV10APWG4,SN 74LV10APWE4-ND,296-S N74LV10APW,SN74LV10A PWG4-ND Base Product Number: 74LV10

Win Source Part Number: 1095135-SN74LV10APW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Package: Tube
Number of Circuits: 3
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74AC10PW; SN74AC10PWR; 74AC10MTCX; 74ACT10MTCX; SN74ACT10PWR; MC74ACT10DTR2GSN74LV10APW .;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LV10APW,SN74LV10APW-ND,SN74LV10APWE4,2156-SN74LV10APW,SN74LV10APWG4,SN74LV10APWE4-ND,296-SN74LV10APW,SN74LV10APWG4-ND
Base Product Number: 74LV10

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV10APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV10APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV10APW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV10APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV10APW
Logic - Gates and Inverters SN74LV10APW
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV10APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV10APW
Gates and Inverters SN74LV10APW
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LV10APW
Logic Gates SN74LV10APW
Logic Gates Triple 3-Input Positive-NAND Gate

Logic Gates Triple 3-Input Positive-NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV10APW 705-SN74LV10APW 296-SN74LV10APW-ND SN74LV10APW 1095135-SN74LV10APW SN74LV10APW SN74LV10APW SN74LV10APW SN74LV10APW
Product Name SN74LV10A Triple 3-Input Positive-NAND Gate 5.5V TSSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 20.5 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details