Triple 3-Input Positive-NAND Gate 14-SO -40 to 85
Triple 3-Input NAND Gate, 74LV CMOS, 5.5V, 14-SO, 7.9ns Product overview: SN74LV10ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV10ANSR can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-SO
NAND Gate IC 3 Channel 14-SO
NAND Gate, LV/LV-A/LVX/H Series, 3-Func, 3-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1100108-SN74LV10ANSR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC GATE NAND 3CH 3-INP 14SOP
IC GATE NAND 3CH 3-INP 14SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV10ANSR | 705-SN74LV10ANSR | 296-SN74LV10ANSRCT-ND | SN74LV10ANSR | 1100108-SN74LV10ANSR | SN74LV10ANSR | SN74LV10ANSR | SN74LV10ANSR |
| Product Name | SN74LV10A Triple 3-Input Positive-NAND Gate | 5.5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV10ANSR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NAND | AND; NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | LV-A | CMOS | ||||||
| Propagation Delay | 20.5 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA |