Triple 3-Input Positive-NAND Gate 14-SOIC -40 to 85
NAND Gate, LV/LV-A/LVX/H Series, 3-Func, 3-Input, CMOS, PDSO14
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
IC, POSITIVE-NAND GATE, SMD, SOIC14; Logic Family / Base Number:74LV10; Logic Type:NAND; Output Current:12mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV10AD | SN74LV10AD | 296-SN74LV10AD-ND | SN74LV10AD | SN74LV10AD | 26AJ9598 | SN74LV10AD | SN74LV10AD |
| Product Name | SN74LV10A Triple 3-Input Positive-NAND Gate | Gates and Inverters | Gates and Inverters | Logic Gates | Ic, Positive-Nand Gate, Smd, Soic14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND; NAND Gate | NAND; NAND | NOT; NAND | NAND | |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | |||
| Logic Family | LV-A | CMOS | ||||||
| Propagation Delay | 20.5 ns | 7.9 ns | ||||||
| Operating Current | 0.0200 mA | 12 mA | 12 mA | 0.0200 mA |