Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ARGYRG4

Description
Quadruple 2-Input Positive-AND Gates 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08ARGYRG4
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ARGYRG4
Quadruple 2-Input Positive-AND Gates 14-VQFN -40 to 125

Quadruple 2-Input Positive-AND Gates 14-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
2V 5.5V VQFN Logic IC
705-SN74LV08ARGYRG4
2V 5.5V VQFN Logic IC 705-SN74LV08ARGYRG4
4-Input AND Gate IC, CMOS, VQFN, 2V-5.5V, 7.9ns Product overview: SN74LV08ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ARGYRG4 can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, CMOS, VQFN, 2V-5.5V, 7.9ns Product overview: SN74LV08ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ARGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257752-SN74LV08ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257752-SN74LV08ARGYRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257752-SN74LV08ARGYRG4
Win Source Part Number: 1257752-SN74LV08ARGY RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV08

Win Source Part Number: 1257752-SN74LV08ARGYRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV08

Buy Now Datasheet
Gates and Inverters - SN74LV08ARGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV08ARGYRG4-ND
Gates and Inverters SN74LV08ARGYRG4-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08ARGYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08ARGYRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08ARGYRG4
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site
Gates and Inverters - SN74LV08ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08ARGYRG4
Gates and Inverters SN74LV08ARGYRG4
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now
Logic - Gates and Inverters - SN74LV08ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08ARGYRG4
Logic - Gates and Inverters SN74LV08ARGYRG4
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV08ARGYRG4
Logic Gates SN74LV08ARGYRG4
Logic Gates Quad 2 Input Pos AND Gates

Logic Gates Quad 2 Input Pos AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08ARGYRG4 705-SN74LV08ARGYRG4 1257752-SN74LV08ARGYRG4 SN74LV08ARGYRG4-ND SN74LV08ARGYRG4 SN74LV08ARGYRG4 SN74LV08ARGYRG4 SN74LV08ARGYRG4
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates 2V 5.5V VQFN Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers