Texas Instruments SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ADBR

Description
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV08A Quadruple 2-Input Positive-AND Gates - SN74LV08ADBR - Texas Instruments
Dallas, TX, United States
SN74LV08A Quadruple 2-Input Positive-AND Gates
SN74LV08ADBR
SN74LV08A Quadruple 2-Input Positive-AND Gates SN74LV08ADBR
Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-3768-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3768-2-ND
Gates and Inverters 296-3768-2-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3768-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3768-1-ND
Gates and Inverters 296-3768-1-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-3768-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3768-6-ND
Gates and Inverters 296-3768-6-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
 - SN74LV08ADBR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV08ADBR - 030214-SN74LV08ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV08ADBR
030214-SN74LV08ADBR
Logic - Logic - Gates and Inverters - SN74LV08ADBR 030214-SN74LV08ADBR
Manufacturer: Texas Instruments Win Source Part Number: 030214-SN74LV08ADBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030214-SN74LV08ADBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SSOP Logic IC
705-SN74LV08ADBR
Quad SSOP Logic IC 705-SN74LV08ADBR
Quad 2-Input AND Gate IC, 4xAND, CMOS, 7.9ns, 14-SSOP Product overview: SN74LV08ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADBR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 4xAND, CMOS, 7.9ns, 14-SSOP Product overview: SN74LV08ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV08ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV08ADBR
Logic Gates SN74LV08ADBR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74LV08ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV08ADBR
Gates and Inverters SN74LV08ADBR
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV08ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV08ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV08ADBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV08ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV08ADBR
Logic - Gates and Inverters SN74LV08ADBR
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV08ADBR 296-3768-2-ND SN74LV08ADBR 030214-SN74LV08ADBR 705-SN74LV08ADBR SN74LV08ADBR SN74LV08ADBR SN74LV08ADBR SN74LV08ADBR
Product Name SN74LV08A Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV08ADBR Quad SSOP Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate AND NOT; AND
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 16 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details