Hex buffers/drivers with open-drain outputs for 2-V to 5.5-V operation, in a 14-pin TVSOP package measuring 3.60 mm by 4.40 mm, with an operating temperature range of -40°C to 125°C.
Hex Buffers/Drivers With Open-Drain Outputs 14-TVSOP -40 to 125
6-Bit Buffer/Driver, Open-Drain, CMOS, 5.5V, 16mA, TFSOP Product overview: SN74LV07ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 16mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LV07ADGVR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV07ADGVR | 704-SN74LV07ADGVR |
| Product Name | SN74LV07A Hex Buffers/Drivers With Open-Drain Outputs | 5.5V 16mA Interface Transceiver IC |
| Technology | LV-A | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |