Inverter IC 6 Channel Open Drain 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255097-SN74LV05APW
Packaging: Tube
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV05
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
6-Bit Hex Inverter, Open-Drain, 5.5V, 12mA, 7.5ns, TSSOP Product overview: SN74LV05APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05APW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER OD 6CH 6-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LV05APW-ND | 1255097-SN74LV05APW | 705-SN74LV05APW | SN74LV05APW | SN74LV05APW |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV05APW | 5.5V 12mA TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) |
| Output Type | Open Drain | ||||
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |