The 74AHC32BQ is a quad 2-input OR gate in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm. It operates over a supply voltage range of 2.0 V to 5.5 V, features overvoltage-tolerant
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.
Features and benefits
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)
IC OR 4-CIR 2-IN 14-DHVQFN
IC OR 4-CIR 2-IN 14-DHVQFN
IC GATE OR 4CH 2-INP 14DHVQFN
IC GATE OR 4CH 2-INP 14DHVQFN
IC GATE OR 4CH 2-INP 14DHVQFN
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHC32BQ,115 | 1727-74AHC32BQ,115TR-ND | 74AHC32BQ,115 | 74AHC32BQ,115 | 74AHC32BQ,115 | 74AHC32BQ,115 |
| Product Name | Quad 2-input OR gate | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | +7.0 | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |
| IC Package Type | Other; SOT762-1 SOT762-1 | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | 7.5 ns |