6-Ch Hex Inverter, Open-Drain, CMOS, 2V-5.5V, 12mA, 7.5ns, TFSOP Product overview: SN74LV05ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 12mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 12mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ADGVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255094-SN74LV05ADGV
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-SN74LV05ADGVRG4 | 1255094-SN74LV05ADGVRG4 |
| Product Name | 2V 5.5V 12mA Logic IC | Logic - Logic - Gates and Inverters - SN74LV05ADGVRG4 |
| Gate Type | NOT; Buffer, Inverter | NOT |
| Supply Voltage | 5.5V | |
| Inputs | 1 |