Manufacturer: Texas Instruments
Win Source Part Number: 007131-SN74LV04APWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Hex Inverter IC, 6-Gate, CMOS, 2-5.5V, 14-TSSOP Product overview: SN74LV04APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04APWR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
IC, HEX INVERTER, TSSOP-14; Logic Family / Base Number:74LV04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74LV; RoHS Compliant: Yes
6 20uA 7.5ns@5V,50pF 2V~5.5V TSSOP-14 Inverters ROHS
Inverter IC 6 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007131-SN74LV04APWR | 296-3757-1-ND | 705-SN74LV04APWR | SN74LV04APWR | 26AJ9592 | SN74LV04APWR | SN74LV04APWR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LV04APWR | Gates and Inverters | 5.5V TSSOP Logic IC | Logic - Gates and Inverters | Ic, Hex Inverter, Tssop-14; Logic Family / Base Number Texas Instruments | Logic ICs >> Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V~5.5V | 2V ~ 5.5V |
| Inputs | 6 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 18 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA | 12 mA |