Nexperia B.V. 2-input EXCLUSIVE-OR gate 74AHC1G86GW,125

Description
The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G86: CMOS level For 74AHCT1G86: TTL level Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G86: CMOS level For 74AHCT1G86: TTL level Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input EXCLUSIVE-OR gate - 74AHC1G86GW,125 - Nexperia B.V.
Nijmegen, Netherlands
2-input EXCLUSIVE-OR gate
74AHC1G86GW,125
2-input EXCLUSIVE-OR gate 74AHC1G86GW,125
The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Symmetrical output impedance Balanced propagation delays Input levels: For 74AHC1G86: CMOS level For 74AHCT1G86: TTL level Multiple package options ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C

The 74AHC1G86; 74AHCT1G86 is a single 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Symmetrical output impedance
  • Balanced propagation delays
  • Input levels:
    • For 74AHC1G86: CMOS level
    • For 74AHCT1G86: TTL level
  • Multiple package options
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74AHC1G86GW,125
TSSOP Logic IC 705-74AHC1G86GW,125
74AHC(T)1G86 - 2-input EXCLUSIVE-OR gate TSSOP 5-Pin Product overview: 74AHC1G86GW,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G86GW,125 can be used for catalog matching and distributor lookup.

74AHC(T)1G86 - 2-input EXCLUSIVE-OR gate TSSOP 5-Pin Product overview: 74AHC1G86GW,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G86GW,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74AHC1G86GW,125 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, AHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHC1G86GW,125 - 1007477-74AHC1G86GW,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1G86GW,125
1007477-74AHC1G86GW,125
Logic - Logic - Gates and Inverters - 74AHC1G86GW,125 1007477-74AHC1G86GW,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007477-74AHC1G86GW, 125 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSSOP Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007477-74AHC1G86GW,125
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSSOP
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 1727-6020-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6020-1-ND
Gates and Inverters 1727-6020-1-ND
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6020-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6020-6-ND
Gates and Inverters 1727-6020-6-ND
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6020-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6020-2-ND
Gates and Inverters 1727-6020-2-ND
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74AHC1G86GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC1G86GW,125
Logic - Gates and Inverters 74AHC1G86GW,125
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC1G86GW,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC1G86GW,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC1G86GW,125
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site
Gates and Inverters - 74AHC1G86GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC1G86GW,125
Gates and Inverters 74AHC1G86GW,125
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 74AHC1G86GW,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC1G86GW,125
Gates and Inverters 74AHC1G86GW,125
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Xor Gate, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia - 93X4796 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia
93X4796
Xor Gate, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia 93X4796
XOR GATE, 2 I/P, TSSOP-5; Logic Family / Base Number:74AHC1G86; Logic Type:XOR Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

XOR GATE, 2 I/P, TSSOP-5; Logic Family / Base Number:74AHC1G86; Logic Type:XOR Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC1G86GW,125 705-74AHC1G86GW,125 74AHC1G86GW,125 1007477-74AHC1G86GW,125 1727-6020-1-ND 74AHC1G86GW,125 74AHC1G86GW,125 74AHC1G86GW,125 74AHC1G86GW,125 93X4796
Product Name 2-input EXCLUSIVE-OR gate TSSOP Logic IC Logic - Logic - Gates and Inverters - 74AHC1G86GW,125 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Xor Gate, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR; XOR Gate
Supply Voltage +7.0 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V 5.5V
IC Package Type Other; SOT353-1 SOT353-1 Other; SOT353 SOP; SSOP; TSSOP; Other; 5-TSSOP TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 Other; TSSOP
Logic Family AHC CMOS
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHCT08BQ/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Dual 2-input AND gate - 74AHCT2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
5 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details