The SN74LV04ADGVR is a hex inverter designed for 2-V to 5.5-V VCC operation, featuring six independent inverters in a 14-pin TVSOP package measuring 3.60 mm by 4.40 mm. It operates across a temperature range of -40°C to 125°C and supports mixed-mode voltage operation on all ports. The device meets ESD protection standards exceeding 2000 V human-body model and 1000 V charged-device model. It is rated for latch-up performance exceeding 250 mA and includes partial-power-down mode support. The output ground bounce is typically less than 0.8 V at 3.3 V and 25°C, with output undershoot typically greater than 2.3 V under the same conditions.
Hex Inverters 14-TVSOP -40 to 125
Inverter, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LV04ADGVR | SN74LV04ADGVR |
| Product Name | SN74LV04A Hex Inverters | |
| Technology | LV-A | |
| Device Type | SN74LV04A Hex Inverters | |
| Features | RoHS | RoHS |