The SN74LV02ARGYR is a quadruple 2-input positive-NOR gate designed for operation within a voltage range of 2V to 5.5V. It features a maximum propagation delay of 6.5 ns at 5V, making it suitable for high-speed applications. The device supports mixed-mode voltage operation on all ports and includes features such as live insertion, partial power down mode, and back drive protection. It has a low output ground bounce of less than 0.8V at 3.3V and a typical output high voltage undershoot of greater than 2.3V at the same voltage level. The SN74LV02ARGYR is available in a VQFN package with a body size of 3.5mm x 3.5mm and operates within a temperature range of -40°C to 125°C. It is compliant with RoHS standards and offers robust ESD protection exceeding 2000V for the human body model. This product is suitable for various applications, including smartphones, network switches, health and fitness devices, and PDAs.
Quadruple 2-Input Positive-Nor Gates 14-VQFN -40 to 85
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)
4-ch NOR Gate IC, 2-Input, 2-5.5V, 14-VQFN, CMOS Product overview: SN74LV02ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ARGYR can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14VQFN
IC GATE NOR 4CH 2-INP 14VQFN
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV02ARGYR | 296-13928-1-ND | 705-SN74LV02ARGYR | SN74LV02ARGYR | SN74LV02ARGYR | SN74LV02ARGYR |
| Product Name | SN74LV02A Quadruple 2-Input Positive-Nor Gates | Gates and Inverters | 5.5V VQFN Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2.5,3.3,5 | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Logic Family | LV-A | |||||
| Propagation Delay | 19 ns | 7.5 ns | 7.5 ns | |||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA |