Texas Instruments SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02ANSR

Description
Quadruple 2-Input Positive-Nor Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-Nor Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV02A Quadruple 2-Input Positive-Nor Gates - SN74LV02ANSR - Texas Instruments
Dallas, TX, United States
SN74LV02A Quadruple 2-Input Positive-Nor Gates
SN74LV02ANSR
SN74LV02A Quadruple 2-Input Positive-Nor Gates SN74LV02ANSR
Quadruple 2-Input Positive-Nor Gates 14-SO -40 to 85

Quadruple 2-Input Positive-Nor Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV02ANSR - 1100094-SN74LV02ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV02ANSR
1100094-SN74LV02ANSR
Logic - Logic - Gates and Inverters - SN74LV02ANSR 1100094-SN74LV02ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1100094-SN74LV02ANSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100094-SN74LV02ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LV02ANSR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 2V 5.5V Logic IC
705-SN74LV02ANSR
Quad 2V 5.5V Logic IC 705-SN74LV02ANSR
Quad 2-Input NOR Gate IC, 4xNOR, 8.5ns, 2V-5.5V, SOP Product overview: SN74LV02ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ANSR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4xNOR, 8.5ns, 2V-5.5V, SOP Product overview: SN74LV02ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26523-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26523-2-ND
Gates and Inverters 296-26523-2-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-26523-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26523-1-ND
Gates and Inverters 296-26523-1-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - SN74LV02ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV02ANSR
Gates and Inverters SN74LV02ANSR
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV02ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV02ANSR
Logic - Gates and Inverters SN74LV02ANSR
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV02ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV02ANSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV02ANSR
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV02ANSR 1100094-SN74LV02ANSR SN74LV02ANSR 705-SN74LV02ANSR 296-26523-2-ND SN74LV02ANSR SN74LV02ANSR SN74LV02ANSR
Product Name SN74LV02A Quadruple 2-Input Positive-Nor Gates Logic - Logic - Gates and Inverters - SN74LV02ANSR Quad 2V 5.5V Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR; XNOR; NOR GATE NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 2.5,3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Logic Family LV-A CMOS
Propagation Delay 19 ns 7.5 ns 8.5 ns 7.5 ns
Operating Current 0.0200 mA 12 mA 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers