The SN74LV02AD is a quadruple 2-input positive-NOR gate in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm, designed for operation from 2 V to 5.5 V. It supports mixed-mode voltage operation, I_off for live insertion and partial power-down, and complies with ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The device operates over a temperature range of -40 °C to 125 °C and exhibits typical output ground bounce below 0.8 V at 3.3 V and typical output high undershoot above 2.3 V at 3.3 V. Latch-up performance exceeds 250 mA per JESD17.
Quadruple 2-Input Positive-Nor Gates 14-SOIC -40 to 85
NOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 127620-SN74LV02AD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quad 2-Input NOR Gate IC, 2V-5.5V, 8.5ns, 125°C, SOIC Product overview: SN74LV02AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV02AD can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV02AD | SN74LV02AD | 127620-SN74LV02AD | 705-SN74LV02AD | 296-1671-5-ND | SN74LV02AD | SN74LV02AD | SN74LV02AD |
| Product Name | SN74LV02A Quadruple 2-Input Positive-Nor Gates | Logic - Logic - Gates and Inverters - SN74LV02AD | Quad 2V 5.5V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 2.5,3.3,5 | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Logic Family | LV-A | CMOS | ||||||
| Propagation Delay | 19 ns | 7.5 ns | 8.5 ns | 7.5 ns | ||||
| Operating Current | 0.0200 mA | 12 mA | 0.0200 mA |